Radiall RF Switches R585F33000

Description
DP3T R S26 L 28 P
Request a Quote Datasheet
Description
DP3T R S26 L 28 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R585F33000-ND - DigiKey
Thief River Falls, MN, United States
DP3T R S26 L 28 P

DP3T R S26 L 28 P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R585F33000-ND
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Switches - 1049212-BGSA14RN10E6327XTSA1 - Win Source Electronics
Specs
Isolation 16 dB
Impedance 50 ohms
View Details
4 suppliers
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
0.7 to 3.8 GHz SP8T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13637-695LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 700 to 3800 MHz
Isolation 25 dB
View Details
5 suppliers
Millimeter Wave Switch, 2 x DPDT / Transfer, DC - 50 GHz, 2.4 mm - RC-2MTS-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details