Radiall RF Switches R585863610

Description
RF Switch IC General Purpose 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R585863610-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose 50Ohm

RF Switch IC General Purpose 50Ohm

Buy Now Datasheet
RF Switches - R585863610 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R585863610
RF Switches R585863610
RF Switch IC General Purpose 50Ohm

RF Switch IC General Purpose 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 2201-R585863610-ND R585863610
Product Name RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 40000 MHz 0.0 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.1-3.0 GHz GaAs SPDT Switch - SKY13319-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 100 to 3000 MHz
Isolation 17 to 25 dB
View Details
4 suppliers
RF Switches - 2312-QPC1006TR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 150 to 2800 MHz
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details