Qorvo RF Switches QPC1006

Description
0.15-2.8GHZ 50W GAN SP3T SWITCH
Request a Quote Datasheet
Description
0.15-2.8GHZ 50W GAN SP3T SWITCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2312-QPC1006TR-ND - DigiKey
Thief River Falls, MN, United States
0.15-2.8GHZ 50W GAN SP3T SWITCH

0.15-2.8GHZ 50W GAN SP3T SWITCH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2312-QPC1006TR-ND
Product Name RF Switches
Package Type Surface Mount; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 150 to 2800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-TGS4302-ND - DigiKey
Specs
Package Type Surface Mount; Die
Frequency Range 27000 to 46000 MHz
Insertion Loss 1.3 dB
View Details
0.7 to 3.0 GHz High Isolation SP4T Switch - SKY13524-639LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 700 to 3000 MHz
Isolation 50 dB
View Details
2 suppliers
RF - Antenna tuners - BGSA12GN10 - BGSA12GN10 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 100 to 6000 MHz
Type Single Pole Double Throw; SPDT
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details