Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
RADIALL
R585833210 -- RF SWITCHES
Radiall
RF Switches
R585833210
Description
SPDT TERMINATED RAMSES SMA2.9 40
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SPDT TERMINATED RAMSES SMA2.9 40
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Switches
2201-R585833210-ND
RF Switches
2201-R585833210-ND
SPDT TERMINATED RAMSES SMA2.9 40
SPDT TERMINATED RAMSES SMA2.9 40
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Switches
Product Number
2201-R585833210-ND
Product Name
RF Switches
Package Type
Chassis Mount
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
0.0 to 40000 MHz
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
RF ICs
1900413P
Specs
Package Type
SOT-23
View Details
Infineon Technologies AG
RF - Antenna cross switches - BGSX24M2U16
BGSX24M2U16
Specs
Control Interface
MIPI 2.1
Frequency Range
400 to 7125 MHz
Insertion Loss
0.4300 dB
View Details
Mini-Circuits
Reflective SPDT, Solid State Switch, DC - 4600 MHz, 50Ω
ZFSW-2-46
Specs
Operating Temperature
-55 to 100 C (-67 to 212 F)
Impedance
50 ohms
Type
Single Pole Double Throw; Solid-State
View Details
kTB Solutions
RF Coaxial Switches
NMSD32
Specs
Frequency Range
0.0 to 50000 MHz
Type
2P3T
View Details