Radiall RF & Microwave Switches R585463210

Description
50 ohm terminated, 18 GHz frequency, SMA connector, latching actuator, DP3T switch. Optional indicator, and self cut-off.
Request a Quote Datasheet
Description
50 ohm terminated, 18 GHz frequency, SMA connector, latching actuator, DP3T switch. Optional indicator, and self cut-off.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R585463210 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R585463210
RF & Microwave Switches R585463210
50 ohm terminated, 18 GHz frequency, SMA connector, latching actuator, DP3T switch. Optional indicator, and self cut-off.

50 ohm terminated, 18 GHz frequency, SMA connector, latching actuator, DP3T switch. Optional indicator, and self cut-off.

Supplier's Site
RF Coaxial Switch - R585463210 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R585463210
RF Coaxial Switch R585463210
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R585463210-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet
RF Switches - R585463210 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R585463210
RF Switches R585463210
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Radiall Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number R585463210 R585463210 2201-R585463210-ND R585463210
Product Name RF & Microwave Switches RF Coaxial Switch RF Switches RF Switches
Package Type Plugin Module
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1832553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Msop
View Details
Specs
Frequency Range 100 to 7200 MHz
View Details
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZMAS-3 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details