RF Switch IC General Purpose SPDT 50Ohm
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose SPDT 50Ohm
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 2201-R585453200-ND | R585453200 | R585453200 |
| Product Name | RF Switches | RF Coaxial Switch | RF Switches |
| Package Type | Module | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 18000 MHz | 0.0 to 18000 MHz | |
| Insertion Loss | 0.5000 dB | 0.5000 dB |