Skyworks Solutions, Inc. Dual Coupler Module SKY16706-11

Description
Please note: SKY16706-11 is being discontinued and is not recommended for new designs. The SKY16706-11 is a dual coupler module (DCM) that consists of two bidirectional couplers with coupled path filtered with a filter optimized for 2.4 GHz and 5 GHz rejection. SKY16706-11 has 50 Ω input and output impedance with internal DC blocking and minimal number of external support components. The DCM is targeted for use in mobile applications. It is compatible with 3GPP GSM, WCDMA, LTE and LTE-A standards and supports the B1, B2, B3, B4, B7, B30, B34, B39, B38, B40, and B41 service bands: for the cellular part. It also supports GPS/GNSS/Beidou localization standards. The SKY16706-11 is packaged in a compact 16-lead, 1.6 × 1.6 × 0.54 mm surface mount package that meets requirements for board-level assembly. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The DCM can operate over the temperature range of –35 °C to +90 °C.
Request a Quote
Description
Please note: SKY16706-11 is being discontinued and is not recommended for new designs. The SKY16706-11 is a dual coupler module (DCM) that consists of two bidirectional couplers with coupled path filtered with a filter optimized for 2.4 GHz and 5 GHz rejection. SKY16706-11 has 50 Ω input and output impedance with internal DC blocking and minimal number of external support components. The DCM is targeted for use in mobile applications. It is compatible with 3GPP GSM, WCDMA, LTE and LTE-A standards and supports the B1, B2, B3, B4, B7, B30, B34, B39, B38, B40, and B41 service bands: for the cellular part. It also supports GPS/GNSS/Beidou localization standards. The SKY16706-11 is packaged in a compact 16-lead, 1.6 × 1.6 × 0.54 mm surface mount package that meets requirements for board-level assembly. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The DCM can operate over the temperature range of –35 °C to +90 °C.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Coupler Module - SKY16706-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
Dual Coupler Module
SKY16706-11
Dual Coupler Module SKY16706-11
Please note: SKY16706-11 is being discontinued and is not recommended for new designs. The SKY16706-11 is a dual coupler module (DCM) that consists of two bidirectional couplers with coupled path filtered with a filter optimized for 2.4 GHz and 5 GHz rejection. SKY16706-11 has 50 Ω input and output impedance with internal DC blocking and minimal number of external support components. The DCM is targeted for use in mobile applications. It is compatible with 3GPP GSM, WCDMA, LTE and LTE-A standards and supports the B1, B2, B3, B4, B7, B30, B34, B39, B38, B40, and B41 service bands: for the cellular part. It also supports GPS/GNSS/Beidou localization standards. The SKY16706-11 is packaged in a compact 16-lead, 1.6 × 1.6 × 0.54 mm surface mount package that meets requirements for board-level assembly. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The DCM can operate over the temperature range of –35 °C to +90 °C.

Please note: SKY16706-11 is being discontinued and is not recommended for new designs.

The SKY16706-11 is a dual coupler module (DCM) that consists of two bidirectional couplers with coupled path filtered with a filter optimized for 2.4 GHz and 5 GHz rejection. SKY16706-11 has 50 Ω input and output impedance with internal DC blocking and minimal number of external support components. The DCM is targeted for use in mobile applications. It is compatible with 3GPP GSM, WCDMA, LTE and LTE-A standards and supports the B1, B2, B3, B4, B7, B30, B34, B39, B38, B40, and B41 service bands: for the cellular part. It also supports GPS/GNSS/Beidou localization standards.
The SKY16706-11 is packaged in a compact 16-lead, 1.6 × 1.6 × 0.54 mm surface mount package that meets requirements for board-level assembly.
No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The DCM can operate over the temperature range of –35 °C to +90 °C.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Switches
Product Number SKY16706-11
Product Name Dual Coupler Module
Package Type Surface Mount; SMT, 16L
Unlock Full Specs
to access all available technical data

Similar Products

0.4 to 2.7 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13525-646LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 400 to 2700 MHz
Isolation 23 to 34 dB
View Details
4 suppliers
0.4 to 3.8 GHz DPDT Ultra-High Isolation Switch - SKY13598-683LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 400 to 3800 MHz
Isolation 60 dB
View Details
RF Switches - 863-1047-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SOT-563, SOT-666
Operating Temperature -40 to 95 C (-40 to 203 F)
Frequency Range 0.3000 to 3000 MHz
View Details
2 suppliers