Radiall RF Switches R585443210

Description
SPDT TERMINATED RAMSES SMA 18GHZ
Request a Quote Datasheet
Description
SPDT TERMINATED RAMSES SMA 18GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R585443210-ND - DigiKey
Thief River Falls, MN, United States
SPDT TERMINATED RAMSES SMA 18GHZ

SPDT TERMINATED RAMSES SMA 18GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R585443210-ND
Product Name RF Switches
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGSA20VGL8E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 8-XFQFN
Frequency Range 6000 MHz
Type Single Pole Single Throw
View Details
3 suppliers
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Si83418ADA-IF Isolated Smart Switch - Si83418ADA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface SPI
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Solid-State Switch Assembly, SP64T, 10 - 8500 MHz, 2U, SMA - ZTS-1SP64T-852 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA; Type N
Frequency Range 10 to 8500 MHz
View Details