Radiall RF Switches R585442010

Description
RF Switch IC General Purpose DP3T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose DP3T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R585442010-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DP3T 50Ohm

RF Switch IC General Purpose DP3T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R585442010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R585442010
RF Coaxial Switch R585442010
DP3T SMA 18 GHz Latch 12 IC C+ Pins

DP3T SMA 18 GHz Latch 12 IC C+ Pins

Supplier's Site Datasheet
RF Switches - R585442010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R585442010
RF Switches R585442010
RF Switch IC General Purpose DP3T 50Ohm

RF Switch IC General Purpose DP3T 50Ohm

Buy Now Datasheet
RF and Wireless - RF Switches - R585442010 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R585442010
RF and Wireless - RF Switches R585442010
IC RF SWITCH DP3T 18GHZ

IC RF SWITCH DP3T 18GHZ

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number 2201-R585442010-ND R585442010 R585442010 R585442010
Product Name RF Switches RF Coaxial Switch RF Switches RF and Wireless - RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Waveguide Coaxial Switches - NWCSD-137-N - kTB Solutions
Specs
Frequency Range 0.0 to 8200 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1908064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details