The R585432200 is an RF switch from Quarktwin Technology Ltd., designed for applications requiring a frequency range of 0 to 18 GHz with a 50 Ohm impedance. It features a latching actuator and operates at a nominal current of 420 mA with a supply voltage of 12V (ranging from 10.2 to 13V). The switch has a maximum insertion loss of 0.20 dB at DC to 3 GHz, increasing to 0.50 dB at 12.4 to 18 GHz, and provides a minimum isolation of 80 dB at DC to 3 GHz. Mechanical characteristics include SMA female connectors per MIL-C 39012, a lifespan of 2 million cycles, and a switching time of less than 10 ms. The device is splashproof and weighs less than 100 g. It operates within a temperature range of -40°C to +85°C and can be stored at temperatures from -55°C to +85°C. This switch is suitable for engineers looking for reliable performance in high-frequency applications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose SPDT 50Ohm
RF Switch IC General Purpose SPDT 50Ohm
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | R585432200 | 2201-R585432200-ND | R585432200 |
| Product Name | RF Coaxial Switch | RF Switches | RF Switches |
| Package Type | Module | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 18000 MHz | 0.0 to 18000 MHz | |
| Insertion Loss | 0.5000 dB | 0.5000 dB |