Skyworks Solutions, Inc. 0.1 to 6.0 GHz SP3T Switch SKYA21062

Description
The SKYA21062 is a CMOS silicon-on-insulator (SOI), single-pole, triple-throw (SP3T) switch. The high linearity performance and low insertion loss makes the device an ideal choice for WCDMA handset and data card applications. The SKYA21062 SP3T switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package.
Request a Quote Datasheet
Description
The SKYA21062 is a CMOS silicon-on-insulator (SOI), single-pole, triple-throw (SP3T) switch. The high linearity performance and low insertion loss makes the device an ideal choice for WCDMA handset and data card applications. The SKYA21062 SP3T switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 to 6.0 GHz SP3T Switch - SKYA21062 - Skyworks Solutions, Inc.
Irvine, CA, United States
0.1 to 6.0 GHz SP3T Switch
SKYA21062
0.1 to 6.0 GHz SP3T Switch SKYA21062
The SKYA21062 is a CMOS silicon-on-insulator (SOI), single-pole, triple-throw (SP3T) switch. The high linearity performance and low insertion loss makes the device an ideal choice for WCDMA handset and data card applications. The SKYA21062 SP3T switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package.

The SKYA21062 is a CMOS silicon-on-insulator (SOI), single-pole, triple-throw (SP3T) switch. The high linearity performance and low insertion loss makes the device an ideal choice for WCDMA handset and data card applications.
The SKYA21062 SP3T switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package.

Supplier's Site
RF Switches - 863-SKYA21062TR-ND - DigiKey
Thief River Falls, MN, United States
IC

IC

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey
Product Category RF Switches RF Switches
Product Number SKYA21062 863-SKYA21062TR-ND
Product Name 0.1 to 6.0 GHz SP3T Switch RF Switches
Package Type Surface Mount; QFN, 16L Surface Mount; 12-UFQFN Exposed Pad
Frequency Range 100 to 6000 MHz 100 to 6000 MHz
Isolation 30 dB 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.1-3.0 GHz DPxDT 2:1 Differential Switch - SKY13421-486LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 100 to 3000 MHz
Isolation 18 to 26 dB
View Details
4 suppliers