Radiall RF & Microwave Switches R585423400

Description
50 ohm terminated, 18 GHz frequency, SMA connector, failsafe actuator, DP3T switch. Optional indicator.
Request a Quote Datasheet
Description
50 ohm terminated, 18 GHz frequency, SMA connector, failsafe actuator, DP3T switch. Optional indicator.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R585423400 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R585423400
RF & Microwave Switches R585423400
50 ohm terminated, 18 GHz frequency, SMA connector, failsafe actuator, DP3T switch. Optional indicator.

50 ohm terminated, 18 GHz frequency, SMA connector, failsafe actuator, DP3T switch. Optional indicator.

Supplier's Site
RF Coaxial Switch - R585423400 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R585423400
RF Coaxial Switch R585423400
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R585423400 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R585423400
RF Switches R585423400
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Radiall Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R585423400 R585423400 R585423400
Product Name RF & Microwave Switches RF Coaxial Switch RF Switches
Package Type Plugin
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5264A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Millimeter Wave Switches (DC-50 GHz), 8 x Reflective SPDT - RC-8SPDT-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
RF Switches - 2312-TGS2353-2-SMTR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 22-PowerFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 18000 MHz
View Details
RF Coaxial Switches - NMS4F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Four Throw; SP4T
View Details