Radiall RF Coaxial Switch R585423030

Description
DP3T SMA 18 GHz Fail 28 IC Diodes Pins
Request a Quote Datasheet
Description
DP3T SMA 18 GHz Fail 28 IC Diodes Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R585423030 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R585423030
RF Coaxial Switch R585423030
DP3T SMA 18 GHz Fail 28 IC Diodes Pins

DP3T SMA 18 GHz Fail 28 IC Diodes Pins

Supplier's Site Datasheet
RF Switches - 2201-R585423030-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DP3T 50Ohm

RF Switch IC General Purpose DP3T 50Ohm

Buy Now Datasheet
RF Switches - R585423030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R585423030
RF Switches R585423030
RF Switch IC General Purpose DP3T 50Ohm

RF Switch IC General Purpose DP3T 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R585423030 2201-R585423030-ND R585423030
Product Name RF Coaxial Switch RF Switches RF Switches
Frequency Range 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 8 x SP8T, DC - 40 GHz, 5U, 2.92 mm - ZTM2-8SP8T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 18000 MHz
Insertion Loss 0.2000 to 1.5 dB
View Details
RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details