The R585422300 is an RF switch from Quarktwin Technology Ltd. designed for applications requiring a frequency range of 0 to 18 GHz with a 50 Ohm impedance. It features a maximum VSWR of 1.20 to 1.50 across different frequency bands and an insertion loss ranging from 0.20 dB to 0.50 dB depending on the frequency. The switch can handle average power levels of up to 240 W at DC to 3 GHz, decreasing to 100 W at 12.4 to 18 GHz. This model utilizes a failsafe actuator with a nominal current of 500 mA and operates at a voltage of 12V (with a range of 10.2 to 13V). It includes TTL inputs with specified high and low levels for control. The connectors are SMA female, compliant with MIL-C 39012 standards, and the switch is rated for a lifespan of 2 million cycles with a switching time of less than 10 ms. The operating temperature range is from -40°C to +85°C, making it suitable for various environmental conditions. The construction is splashproof, and the weight is under 100 g. This product is ideal for engineers looking for a reliable RF switch for high-frequency applications.
RF Switch IC General Purpose SPDT 50Ohm
IC RF SWITCH SPDT 18GHZ
RF Switch IC General Purpose SPDT 50Ohm
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 2201-R585422300-ND | R585422300 | R585422300 |
| Product Name | RF Switches | RF and Wireless - RF Switches | RF Switches |
| Package Type | Module | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 18000 MHz | 0.0 to 18000 MHz | 0.0 to 18000 MHz |
| Insertion Loss | 0.5000 dB | 0.5000 dB | 0.5000 dB |