Radiall RF Switches R585422200

Description
RF Switch IC General Purpose SPDT 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R585422200-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet
RF Switches - R585422200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R585422200
RF Switches R585422200
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 2201-R585422200-ND R585422200
Product Name RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5504A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS62T - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type SP3T~SP6T(Terminated)
View Details
RF - Antenna tuners - BGSA14M2N10 - BGSA14M2N10 - Infineon Technologies AG
Specs
Control Interface MIPI 2.1
Frequency Range 400 to 7125 MHz
Type Single Pole Four Throw; SP4T
View Details