Radiall RF & Microwave Switches R585413200

Description
50 ohm terminated, 18 GHz frequency, SMA connector, failsafe actuator, DP3T switch.
Request a Quote Datasheet
Description
50 ohm terminated, 18 GHz frequency, SMA connector, failsafe actuator, DP3T switch.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R585413200 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R585413200
RF & Microwave Switches R585413200
50 ohm terminated, 18 GHz frequency, SMA connector, failsafe actuator, DP3T switch.

50 ohm terminated, 18 GHz frequency, SMA connector, failsafe actuator, DP3T switch.

Supplier's Site
RF Switches - 2201-R585413200-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet
RF and Wireless - RF Switches - R585413200 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R585413200
RF and Wireless - RF Switches R585413200
IC RF SWITCH SPDT 18GHZ

IC RF SWITCH SPDT 18GHZ

Supplier's Site
RF Switches - R585413200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R585413200
RF Switches R585413200
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Radiall DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number R585413200 2201-R585413200-ND R585413200 R585413200
Product Name RF & Microwave Switches RF Switches RF and Wireless - RF Switches RF Switches
Package Type Plugin Module
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

617 - 8240 MHz Broadband High Power SPDT Switch - QM12112 - Qorvo
Specs
Frequency Range 617 to 8240 MHz
Insertion Loss 0.2000 to 0.7000 dB
Isolation 16 to 50 dB
View Details
RF Coaxial Switches - NMS6KH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type SP3T~SP6T
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Blocking Switch Matrix, 8x8, 0.1 - 18 GHz, 3U, SMA - ZTS-8X8B-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 100 to 18000 MHz
Insertion Loss 7 dB
View Details