The R585383230 is an RF switch from Quarktwin Technology Ltd., designed for applications requiring a single-pole double-throw (SPDT) configuration. It operates within a frequency range of 0 to 3 GHz and has an impedance of 50 Ohms. The switch features a maximum voltage standing wave ratio (VSWR) of 1.20 and an insertion loss of 0.20 dB, making it suitable for high-frequency applications. This switch can handle an average power of 240 W at 25°C and provides a minimum isolation of 80 dB. The actuator is normally open, with a nominal current of 102 mA and operates at a voltage of 28V (with a range of 24 to 30V). The connectors are SMA female, compliant with MIL-C 39012 standards, and the device is rated for a lifespan of 2 million cycles with a switching time of less than 10 ms. The R585383230 is constructed to be splashproof and operates effectively in a temperature range from -40°C to +85°C, with a storage temperature range of -55°C to +85°C. The weight of the switch is less than 100 g, making it a lightweight option for various engineering projects.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose SPDT 50Ohm
RF Switch IC General Purpose SPDT 50Ohm
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | R585383230 | 2201-R585383230-ND | R585383230 |
| Product Name | RF Coaxial Switch | RF Switches | RF Switches |
| Package Type | Module | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 3000 MHz | 0.0 to 3000 MHz | |
| Insertion Loss | 0.2000 dB | 0.2000 dB |