Radiall RF Switches R585372100

Description
RF Switch IC General Purpose DP3T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose DP3T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R585372100-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DP3T 50Ohm

RF Switch IC General Purpose DP3T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R585372100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R585372100
RF Coaxial Switch R585372100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R585372100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R585372100
RF Switches R585372100
RF Switch IC General Purpose DP3T 50Ohm

RF Switch IC General Purpose DP3T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R585372100-ND R585372100 R585372100
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
pHEMT GaAs IC 1 W High Linearity 0.1–6.0 GHz SPDT Switch - AS225-313LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 100 to 6000 MHz
Isolation 20 to 21 dB
View Details
3 suppliers
Millimeter Wave Switches (DC-50 GHz), 2 x Absorptive SP4T - RC-2SP4T-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details