Radiall RF Switches R585322200

Description
RF Switch IC General Purpose SPDT 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R585322200-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R585322200 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R585322200
RF Coaxial Switch R585322200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R585322200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R585322200
RF Switches R585322200
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R585322200-ND R585322200 R585322200
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18-12BM+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
View Details
2 suppliers
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details