Radiall RF Switches R577J33002

Description
DPDT RAMSES 2.4MM 50GHZ LATCHING
Request a Quote Datasheet
Description
DPDT RAMSES 2.4MM 50GHZ LATCHING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577J33002-ND - DigiKey
Thief River Falls, MN, United States
DPDT RAMSES 2.4MM 50GHZ LATCHING

DPDT RAMSES 2.4MM 50GHZ LATCHING

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R577J33002-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS8KT - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Single Pole Eight Throw; SP7T~SP8T(Terminated)
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
pHEMT GaAs IC High Power SP5T Switch 0.1–2 GHz - AS195-306LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 100 to 2000 MHz
Isolation 23 to 35 dB
View Details
4 suppliers
Millimeter Wave Switches (DC-50 GHz), 4 x Reflective SPDT - RC-4SPDT-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details