Radiall RF Switches R577J32042

Description
DPDT RAMSES 2.4MM 50GHZ LATCHING
Request a Quote Datasheet
Description
DPDT RAMSES 2.4MM 50GHZ LATCHING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577J32042-ND - DigiKey
Thief River Falls, MN, United States
DPDT RAMSES 2.4MM 50GHZ LATCHING

DPDT RAMSES 2.4MM 50GHZ LATCHING

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R577J32042-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Mechanical SP8T Absorptive Switch, DC - 12 GHz, 50Ω - RCM-2SP8T-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
RF Coaxial Switches - NMS2S-22-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 22000 MHz
Type Single Pole Double Throw; SPDT
View Details
Dual-Band Matched SP4T Wi-Fi Switch - SKY13575-639LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Isolation 40 dB
View Details
3 suppliers
RF Switches - 2312-QPC8015QTR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 617 to 6000 MHz
View Details