Radiall RF Switches R577F33040

Description
RF Switch IC General Purpose 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577F33040-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose 50Ohm

RF Switch IC General Purpose 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R577F33040 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577F33040
RF Coaxial Switch R577F33040
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R577F33040 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577F33040
RF Switches R577F33040
RF Switch IC General Purpose 50Ohm

RF Switch IC General Purpose 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R577F33040-ND R577F33040 R577F33040
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 26500 MHz 0.0 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF - Coupler - BGC100GN6 - BGC100GN6 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 600 to 2700 MHz
Type Coupler
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Si83408ADA-IF Isolated Smart Switch - Si83408ADA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface SPI
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Absorptive SPDT, Solid State Switch, 0.1 - 67 GHz, 50Ω - RCS-1SP2T-A673 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 67000 MHz
View Details