Radiall RF Switches R577952012

Description
RF Switch IC General Purpose DPDT 75Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose DPDT 75Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577952012-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 75Ohm

RF Switch IC General Purpose DPDT 75Ohm

Buy Now Datasheet
RF Coaxial Switch - R577952012 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577952012
RF Coaxial Switch R577952012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R577952012 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577952012
RF Switches R577952012
RF Switch IC General Purpose DPDT 75Ohm

RF Switch IC General Purpose DPDT 75Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R577952012-ND R577952012 R577952012
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 2500 MHz 0.0 to 2500 MHz
Insertion Loss 0.3000 dB 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna tuners - BGSA20VGL8 - BGSA20VGL8 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 400 to 6000 MHz
Type 2xSPST
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
20 MHz to 3.0 GHz SPDT Switch (AEC-Q100 Qualified) - SKYA21001 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-70, 6L
Frequency Range 20 to 3000 MHz
Isolation 23 to 25 dB
View Details
4 suppliers
Reflective SPDT, Solid State Switch, DC - 4600 MHz, 50Ω - ZFSW-2-46 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw; Solid-State
View Details