Radiall RF Switches R577843032

Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577843032-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R577843032 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577843032
RF Coaxial Switch R577843032
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R577843032 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577843032
RF Switches R577843032
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R577843032-ND R577843032 R577843032
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 40000 MHz 0.0 to 40000 MHz
Insertion Loss 0.8000 dB 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.1-6.0 GHz GaAs SPDT Switch - SKY13314-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 100 to 6000 MHz
Isolation 21 to 22 dB
View Details
4 suppliers
RF ICs - 1832553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Msop
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
RF Switches - 2312-QPC7522TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 9-XFLGA
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3300 MHz
View Details