Radiall RF Coaxial Switch R577842105

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R577842105 is a DPDT RF switch designed for applications requiring high-frequency performance, operating within a frequency range of 0 to 40 GHz. It features a 50 Ohm impedance and offers a maximum VSWR of 1.30 at DC to 6 GHz, increasing to 1.70 at 26.5 to 40 GHz. The switch has a maximum insertion loss of 0.30 dB at DC to 6 GHz and 0.40 dB at 6 to 12.4 GHz. This switch can handle an average power of 80 W at lower frequencies and 10 W at higher frequencies, with a minimum isolation of 70 dB. It operates with a latching actuator and requires a nominal current of 320 mA at a voltage of 12V (with a range of 10.2 to 13V). The device is equipped with a 9-pin D-SUB male connector and SMA 2.9 female connectors per MIL-C 39012. The mechanical design is splashproof and rated for a lifespan of 2.5 million cycles, with a switching time of less than 15 ms. It operates effectively in a temperature range from -40°C to +85°C and can be stored at temperatures between -55°C and +85°C. The weight of the switch is less than 100 g, making it suitable for various applications where space and weight are considerations.

Datasheet Summary
Powered by GS/AI

The R577842105 is a DPDT RF switch designed for applications requiring high-frequency performance, operating within a frequency range of 0 to 40 GHz. It features a 50 Ohm impedance and offers a maximum VSWR of 1.30 at DC to 6 GHz, increasing to 1.70 at 26.5 to 40 GHz. The switch has a maximum insertion loss of 0.30 dB at DC to 6 GHz and 0.40 dB at 6 to 12.4 GHz. This switch can handle an average power of 80 W at lower frequencies and 10 W at higher frequencies, with a minimum isolation of 70 dB. It operates with a latching actuator and requires a nominal current of 320 mA at a voltage of 12V (with a range of 10.2 to 13V). The device is equipped with a 9-pin D-SUB male connector and SMA 2.9 female connectors per MIL-C 39012. The mechanical design is splashproof and rated for a lifespan of 2.5 million cycles, with a switching time of less than 15 ms. It operates effectively in a temperature range from -40°C to +85°C and can be stored at temperatures between -55°C and +85°C. The weight of the switch is less than 100 g, making it suitable for various applications where space and weight are considerations.

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R577842105 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577842105
RF Coaxial Switch R577842105
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R577842105-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Switches
R577842105
RF and Wireless - RF Switches R577842105
IC RF SWITCH DPDT 40GHZ

IC RF SWITCH DPDT 40GHZ

Supplier's Site
RF Switches - R577842105 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577842105
RF Switches R577842105
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number R577842105 2201-R577842105-ND R577842105 R577842105
Product Name RF Coaxial Switch RF Switches RF and Wireless - RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 40000 MHz 0.0 to 40000 MHz 0.0 to 40000 MHz
Insertion Loss 0.8000 dB 0.8000 dB 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC7522TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 9-XFLGA
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3300 MHz
View Details
0.4 to 3.8 GHz DPDT Switch - SKYA21037 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 400 to 3800 MHz
Isolation 28 to 29.5 dB
View Details
3 suppliers
Mechanical Switch Assembly, 6 x SP6T, DC - 12 GHz, 3U, SMA - ZTM-6SP6T-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 12000 MHz
View Details
Waveguide Coaxial Switches - NWCSD-137-N - kTB Solutions
Specs
Frequency Range 0.0 to 8200 MHz
Type Double Pole Double Throw; DPDT
View Details