The R577513000 is a DPDT RF switch designed for applications operating within a frequency range of 0 to 3 GHz, with a characteristic impedance of 50 Ohms. It can handle an average power of 700 W at 25°C, with maximum insertion losses of 0.15 dB at DC-1 GHz, 0.20 dB at 1-2 GHz, and 0.25 dB at 2-3 GHz. The switch provides a minimum isolation of 85 dB and has a maximum VSWR of 1.15 to 1.25 across its frequency range. This switch features a failsafe actuator with a nominal current of 140 mA and operates at a voltage of 28V (with a range of 24 to 30V). It is equipped with TNC female connectors per MIL-C 39012 and is rated for a lifespan of 2.5 million cycles, with a switching time of less than 15 ms. The construction is splashproof, and the device operates within a temperature range of -40°C to +85°C, making it suitable for various environmental conditions. The weight of the switch is less than 215 g.
RF Switch IC General Purpose DPDT 50Ohm
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose DPDT 50Ohm
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 2201-R577513000-ND | R577513000 | R577513000 |
| Product Name | RF Switches | RF Coaxial Switch | RF Switches |
| Package Type | Module | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 3000 MHz | 3000 MHz | 0.0 to 3000 MHz |
| Insertion Loss | 0.2500 dB | 0.2500 dB |