Radiall RF & Microwave Switches R577443045

Description
18 GHz frequency, SMA connector, latching actuator, transfer switch. Optional indicator, and supp. diodes.
Request a Quote Datasheet
Description
18 GHz frequency, SMA connector, latching actuator, transfer switch. Optional indicator, and supp. diodes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R577443045 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R577443045
RF & Microwave Switches R577443045
18 GHz frequency, SMA connector, latching actuator, transfer switch. Optional indicator, and supp. diodes.

18 GHz frequency, SMA connector, latching actuator, transfer switch. Optional indicator, and supp. diodes.

Supplier's Site
RF Coaxial Switch - R577443045 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577443045
RF Coaxial Switch R577443045
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R577443045-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose 50Ohm

RF Switch IC General Purpose 50Ohm

Buy Now Datasheet
RF Switches - R577443045 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577443045
RF Switches R577443045
RF Switch IC General Purpose 50Ohm

RF Switch IC General Purpose 50Ohm

Buy Now Datasheet

Technical Specifications

  Radiall Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number R577443045 R577443045 2201-R577443045-ND R577443045
Product Name RF & Microwave Switches RF Coaxial Switch RF Switches RF Switches
Package Type Connectorized; D-Sub Module
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Absorptive SPDT,Die Switch, DC - 4500 MHz, 50Ω - M3SWA-250DRBDG+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
Insertion Loss 0.5000 to 1.4 dB
View Details
3P4T Transmit/Receive LTE Switch in a WLCSP Package - SKY13477-001A - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; WLCSP
Frequency Range 2300 to 2700 MHz
Isolation 30 dB
View Details