Radiall RF Coaxial Switch R577443005

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R577443005 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577443005
RF Coaxial Switch R577443005
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R577443005-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Switches - R577443005 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577443005
RF Switches R577443005
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Switches
R577443005
RF and Wireless - RF Switches R577443005
IC RF SWITCH DPDT 18GHZ

IC RF SWITCH DPDT 18GHZ

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number R577443005 2201-R577443005-ND R577443005 R577443005
Product Name RF Coaxial Switch RF Switches RF Switches RF and Wireless - RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
RF Coaxial Switches - NMS6K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type SP3T~SP6T
View Details
20 MHz-2.0 GHz, 4 W pHEMT SP3T Switch - AS227-099LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Wafer
Frequency Range 200 to 2000 MHz
Isolation 20 to 32 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details