Radiall RF Coaxial Switch R577433002

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R577433002 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577433002
RF Coaxial Switch R577433002
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R577433002-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF and Wireless - RF Switches - R577433002 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R577433002
RF and Wireless - RF Switches R577433002
IC RF SWITCH DPDT 18GHZ

IC RF SWITCH DPDT 18GHZ

Supplier's Site
RF Switches - R577433002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577433002
RF Switches R577433002
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number R577433002 2201-R577433002-ND R577433002 R577433002
Product Name RF Coaxial Switch RF Switches RF and Wireless - RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF Coaxial Switches - NMS27 - kTB Solutions
Specs
Connector 7/16
Frequency Range 0.0 to 4000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF ICs - 1897040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
0.05 - 10GHz Wideband Compact SP4T Switch - QPC6188 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 12000 MHz
Insertion Loss 1 dB
View Details