Radiall RF Switches R577363000

Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577363000-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R577363000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577363000
RF Coaxial Switch R577363000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R577363000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577363000
RF Switches R577363000
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R577363000-ND R577363000 R577363000
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5263A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
0.1 – 3.0 GHz SP5T Switch - SKY13358-388LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 100 to 3000 MHz
Isolation 21 to 30 dB
View Details
3 suppliers
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
RF Coaxial Switches - NMS2S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT
View Details