Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose DPDT 50Ohm
RF Switch IC General Purpose DPDT 50Ohm
IC RF SWITCH DPDT 3GHZ
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | R577342017 | 2201-R577342017-ND | R577342017 | R577342017 |
| Product Name | RF Coaxial Switch | RF Switches | RF Switches | RF and Wireless - RF Switches |
| Package Type | Module, SMA Connectors | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 0.0 to 3000 MHz | 0.0 to 3000 MHz | 0.0 to 3000 MHz | |
| Insertion Loss | 0.2000 dB | 0.2000 dB | 0.2000 dB |