Radiall RF Switches R577342005

Description
DPDT RAMSES SMA 3GHZ LATCHING IN
Request a Quote Datasheet
Description
DPDT RAMSES SMA 3GHZ LATCHING IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577342005-ND - DigiKey
Thief River Falls, MN, United States
DPDT RAMSES SMA 3GHZ LATCHING IN

DPDT RAMSES SMA 3GHZ LATCHING IN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R577342005-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 349349 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type VQFN-32
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Si83416BDA-IF Isolated Smart Switch - Si83416BDA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface SPI
Output Channels 2
View Details
Non-Blocking Switch Matrix, 30 x 10, 0.6 - 6 GHz, 4U, SMA - ZT-30X10NB - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 6000 MHz
Insertion Loss 19 dB
View Details