Radiall RF Switches R577313107

Description
DPDT RAMSES SMA 3GHZ FAILSAFE 28
Request a Quote Datasheet
Description
DPDT RAMSES SMA 3GHZ FAILSAFE 28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577313107-ND - DigiKey
Thief River Falls, MN, United States
DPDT RAMSES SMA 3GHZ FAILSAFE 28

DPDT RAMSES SMA 3GHZ FAILSAFE 28

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R577313107-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna tuners - BGSA142M2N12 - BGSA142M2N12 - Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 400 to 6000 MHz
Type Single Pole Four Throw; SP4T
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
2.4 to 2.5 GHz SP3T Switch - SKYA21039 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLP, 8L
Frequency Range 2400 to 2500 MHz
Isolation 35 dB
View Details
5 suppliers
Absorptive SPDT, SMT Solid State Switch, DC - 3000 MHz, 50Ω - HSWA2-30DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers