Radiall RF Switches R577252010

Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577252010-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R577252010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577252010
RF Coaxial Switch R577252010
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R577252010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577252010
RF Switches R577252010
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R577252010-ND R577252010 R577252010
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2500 dB 0.2500 dB
Unlock Full Specs
to access all available technical data

Similar Products

pHEMT GaAs IC High Linearity 3 V Control SPDT Switch 0.1–2.5 GHz - AS193-73LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SOT-23, 6L
Frequency Range 100 to 2500 MHz
Isolation 17 to 30 dB
View Details
5 suppliers
RF ICs - 1908083P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μMAX
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
RF Switches - 2312-QPC8018QTR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 13-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 600 to 6000 MHz
View Details