The R577122105 is a DPDT RF switch designed for applications requiring high-frequency performance, operating within a frequency range of 0 to 12.4 GHz. It features a 50 Ohm impedance and supports average power handling of up to 700 W at DC to 1 GHz, decreasing to 200 W at higher frequencies. The switch exhibits low insertion loss, with a maximum of 0.15 dB at DC to 1 GHz and up to 0.20 dB at 1 to 2 GHz. Electrical characteristics include a failsafe actuator with a nominal current of 340 mA and an actuator voltage of 12V. The switch is equipped with a 9-pin D-SUB male connector and has TTL input levels ranging from 2.2 to 5.5 V for high and 0 to 0.8 V for low. The mechanical design includes N female connectors per MIL-C 39012, a lifespan of 2.5 million cycles, and a switching time of less than 15 ms. The device operates in a temperature range of -40°C to +85°C and is constructed to be splashproof, weighing less than 215 g. This switch is suitable for engineers looking for reliable RF switching solutions in demanding environments.
RF Switch IC General Purpose DPDT 50Ohm
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose DPDT 50Ohm
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 2201-R577122105-ND | R577122105 | R577122105 |
| Product Name | RF Switches | RF Coaxial Switch | RF Switches |
| Package Type | Module | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 12400 MHz | 0.0 to 12400 MHz | |
| Insertion Loss | 0.5000 dB | 0.5000 dB |