Radiall RF Switches R577063107

Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote
Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R577063107 is a DPDT RF switch designed for applications requiring a frequency range of 0 to 3 GHz and a 50 Ohm impedance. It features a maximum VSWR of 1.15 at DC-1 GHz, increasing to 1.25 at 2-3 GHz, and an average power handling capability of 700 W. The insertion loss is low, with a maximum of 0.15 dB at DC-1 GHz and 0.20 dB at 1-2 GHz. This switch utilizes a latching actuator with a nominal current of 125 mA and operates at a voltage of 28V (within a range of 24 to 30V). It has a TTL input with high and low levels suitable for control signals. The device is constructed with N female connectors per MIL-C 39012 and is rated for a lifespan of 2.5 million cycles, with a switching time of less than 15 ms. The operating temperature range is from -40°C to +85°C, making it suitable for various environmental conditions. The product is also splashproof and weighs less than 215 g, which may be beneficial for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The R577063107 is a DPDT RF switch designed for applications requiring a frequency range of 0 to 3 GHz and a 50 Ohm impedance. It features a maximum VSWR of 1.15 at DC-1 GHz, increasing to 1.25 at 2-3 GHz, and an average power handling capability of 700 W. The insertion loss is low, with a maximum of 0.15 dB at DC-1 GHz and 0.20 dB at 1-2 GHz. This switch utilizes a latching actuator with a nominal current of 125 mA and operates at a voltage of 28V (within a range of 24 to 30V). It has a TTL input with high and low levels suitable for control signals. The device is constructed with N female connectors per MIL-C 39012 and is rated for a lifespan of 2.5 million cycles, with a switching time of less than 15 ms. The operating temperature range is from -40°C to +85°C, making it suitable for various environmental conditions. The product is also splashproof and weighs less than 215 g, which may be beneficial for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577063107-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Switches - R577063107 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577063107
RF Switches R577063107
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 2201-R577063107-ND R577063107
Product Name RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2500 dB 0.2500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
0.1 - 6.0 GHz SP3T/SPDT Wire-Bondable GaAs Die - SKY13434-002 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Wire bond die
Frequency Range 100 to 6000 MHz
Isolation 24 to 30 dB
View Details
Absorptive SPDT, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-4SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details