The R577053000 is a DPDT RF switch designed for applications requiring a frequency range of 0 to 3 GHz and an impedance of 50 Ohms. It features a maximum VSWR of 1.15 at DC-1 GHz, 1.20 at 1-2 GHz, and 1.25 at 2-3 GHz. The switch can handle an average power of 700 W and provides a minimum isolation of 85 dB, with insertion losses of 0.15 dB at DC-1 GHz and 0.20 dB at 1-2 GHz. This switch utilizes a latching actuator with a nominal current of 125 mA and operates at a voltage of 28V (with a range of 24 to 30V). It has a self cut-off time between 40 ms and 120 ms and is constructed with splashproof features. The connectors are N female per MIL-C 39012, and the device is rated for a lifespan of 2.5 million cycles with a switching time of less than 15 ms. The operating temperature range is from -40°C to +85°C, while the storage temperature range is from -55°C to +85°C. The weight of the switch is less than 215 g, making it suitable for various RF applications where reliability and performance are critical.
RF Switch IC General Purpose DPDT 50Ohm
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose DPDT 50Ohm
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 2201-R577053000-ND | R577053000 | R577053000 |
| Product Name | RF Switches | RF Coaxial Switch | RF Switches |
| Package Type | Module | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 3000 MHz | 0.0 to 3000 MHz | |
| Insertion Loss | 0.2500 dB | 0.2500 dB |