Radiall RF & Microwave Switches R577042005

Description
3 GHz frequency, N female connector, latching actuator, transfer switch. Optional indicator.
Request a Quote Datasheet
Description
3 GHz frequency, N female connector, latching actuator, transfer switch. Optional indicator.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R577042005 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R577042005
RF & Microwave Switches R577042005
3 GHz frequency, N female connector, latching actuator, transfer switch. Optional indicator.

3 GHz frequency, N female connector, latching actuator, transfer switch. Optional indicator.

Supplier's Site
RF Coaxial Switch - R577042005 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577042005
RF Coaxial Switch R577042005
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R577042005-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Switches
R577042005
RF and Wireless - RF Switches R577042005
IC RF SWITCH DPDT 3GHZ

IC RF SWITCH DPDT 3GHZ

Supplier's Site
RF Switches - R577042005 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577042005
RF Switches R577042005
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Radiall Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches RF Switches
Product Number R577042005 R577042005 2201-R577042005-ND R577042005 R577042005
Product Name RF & Microwave Switches RF Coaxial Switch RF Switches RF and Wireless - RF Switches RF Switches
Package Type Connectorized; D-Sub Module
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2500 dB 0.2500 dB 0.2500 dB 0.2500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF Coaxial Switches - NMSD22 - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type Double Pole Double Throw; DPDT
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details