Radiall RF & Microwave Switches R577042002

Description
3 GHz frequency, N female connector, latching actuator, transfer switch. Optional indicator.
Request a Quote Datasheet
Description
3 GHz frequency, N female connector, latching actuator, transfer switch. Optional indicator.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R577042002 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R577042002
RF & Microwave Switches R577042002
3 GHz frequency, N female connector, latching actuator, transfer switch. Optional indicator.

3 GHz frequency, N female connector, latching actuator, transfer switch. Optional indicator.

Supplier's Site
RF Switches - 2201-R577042002-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R577042002 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577042002
RF Coaxial Switch R577042002
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R577042002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577042002
RF Switches R577042002
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF and Wireless - RF Switches - R577042002 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R577042002
RF and Wireless - RF Switches R577042002
IC RF SWITCH DPDT 3GHZ

IC RF SWITCH DPDT 3GHZ

Supplier's Site

Technical Specifications

  Radiall DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches RF Switches RF Switches
Product Number R577042002 2201-R577042002-ND R577042002 R577042002 R577042002
Product Name RF & Microwave Switches RF Switches RF Coaxial Switch RF Switches RF and Wireless - RF Switches
Package Type Plugin Module
Connector Type N
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2500 dB 0.2500 dB 0.2500 dB 0.2500 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.25 - 2.15 GHz 4x2 Switch Matrix with Tone/Voltage Decoder - SKY13410-365LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 250 to 2150 MHz
Isolation 30 to 40 dB
View Details
4 suppliers
RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details