Radiall RF Switches R577033007

Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote
Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R577033007 is a DPDT RF switch designed for applications requiring high-frequency performance up to 3 GHz. It operates with a 50 Ohm impedance and features a latching actuator with a nominal current of 125 mA and an actuator voltage of 28V (ranging from 24 to 30V). The switch exhibits low insertion loss, with a maximum of 0.15 dB at DC-1 GHz, and maintains isolation levels of at least 85 dB. Mechanical characteristics include a splashproof construction, a weight of less than 215 g, and a life expectancy of 2.5 million cycles. The switch is equipped with 9 pins D-SUB male connectors and N female connectors per MIL-C 39012 standards. It operates effectively in a temperature range from -40°C to +85°C and can be stored in conditions from -55°C to +85°C. The switching time is less than 15 ms, making it suitable for applications requiring quick response times.

Datasheet Summary
Powered by GS/AI

The R577033007 is a DPDT RF switch designed for applications requiring high-frequency performance up to 3 GHz. It operates with a 50 Ohm impedance and features a latching actuator with a nominal current of 125 mA and an actuator voltage of 28V (ranging from 24 to 30V). The switch exhibits low insertion loss, with a maximum of 0.15 dB at DC-1 GHz, and maintains isolation levels of at least 85 dB. Mechanical characteristics include a splashproof construction, a weight of less than 215 g, and a life expectancy of 2.5 million cycles. The switch is equipped with 9 pins D-SUB male connectors and N female connectors per MIL-C 39012 standards. It operates effectively in a temperature range from -40°C to +85°C and can be stored in conditions from -55°C to +85°C. The switching time is less than 15 ms, making it suitable for applications requiring quick response times.

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577033007-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R577033007 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577033007
RF Coaxial Switch R577033007
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R577033007 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577033007
RF Switches R577033007
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R577033007-ND R577033007 R577033007
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2500 dB 0.2500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGSA149M2N10E6327XTSA1DKR-ND - DigiKey
Specs
Package Type Surface Mount; 10-XFQFN
Frequency Range 7125 MHz
Type Single Pole Four Throw
View Details
2 suppliers
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
0.1-6.0 GHz DPDT Switch - SKY13438-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 6L
Frequency Range 100 to 6000 MHz
Isolation 25 to 34 dB
View Details
4 suppliers
Absorptive SP4T, Mechanical Switch, DC - 50000 MHz, 50Ω - RC-1SP4T-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details