The R577023035 is a DPDT RF switch designed for applications requiring reliable signal routing up to 3 GHz. It operates with a 50 Ohm impedance and supports an average power handling of 700 W at 25°C. The switch features low insertion loss, with a maximum of 0.15 dB at DC-1 GHz and 0.20 dB at 1-2 GHz, ensuring efficient signal transmission. Isolation levels are rated at a minimum of 85 dB across the frequency range. Electrical characteristics include a failsafe actuator with a nominal current of 140 mA and an actuator voltage range of 24 to 30 V. The switch is equipped with a 9-pin D-SUB male connector and has an indicator rating of 1 W at 30 V and 100 mA. Mechanically, the R577023035 is built to withstand 2.5 million cycles and has a splashproof construction, making it suitable for various environments. It operates within a temperature range of -40°C to +85°C and has a weight of less than 215 g. The switching time is less than 15 ms, providing quick response times for signal routing.
RF Switch IC General Purpose DPDT 50Ohm
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose DPDT 50Ohm
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 2201-R577023035-ND | R577023035 | R577023035 |
| Product Name | RF Switches | RF Coaxial Switch | RF Switches |
| Package Type | Module | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 3000 MHz | 0.0 to 3000 MHz | |
| Insertion Loss | 0.2500 dB | 0.2500 dB |