3 GHz frequency, N female connector, failsafe actuator, transfer switch. Optional indicator, and TTL drive.
DPDT N 3GHz Fail 12 IC TTL D-Sub without bracket
RF Switch IC General Purpose DPDT 50Ohm
RF Switch IC General Purpose DPDT 50Ohm
| Radiall | Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | R577022107 | R577022107 | 2201-R577022107-ND | R577022107 |
| Product Name | RF & Microwave Switches | RF Coaxial Switch | RF Switches | RF Switches |
| Package Type | Connectorized; D-Sub | Module | ||
| Connector | Type N | |||
| Control Interface | TTL (optional feature) | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 3000 MHz | 3000 MHz | 0.0 to 3000 MHz | 0.0 to 3000 MHz |