Radiall RF Switches R574J23425

Description
SP4T TERMINATED RAMSES 2.4MM 50
Request a Quote Datasheet
Description
SP4T TERMINATED RAMSES 2.4MM 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R574J23425-ND - DigiKey
Thief River Falls, MN, United States
SP4T TERMINATED RAMSES 2.4MM 50

SP4T TERMINATED RAMSES 2.4MM 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R574J23425-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Automotive 0.4 to 2.7 GHz SP8T MIPI Diversity Switch - SKYA21054 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 400 to 2700 MHz
Isolation 22 to 35 dB
View Details
2 suppliers
Mechanical SPDT Switch, DC-18 GHz, SMA, TTL Control - ZK-MSP2TA-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Control Interface TTL
View Details