Radiall RF Switches R574J13620

Description
SP6T TERMINATED RAMSES 2.4MM 50
Request a Quote Datasheet
Description
SP6T TERMINATED RAMSES 2.4MM 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R574J13620-ND - DigiKey
Thief River Falls, MN, United States
SP6T TERMINATED RAMSES 2.4MM 50

SP6T TERMINATED RAMSES 2.4MM 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R574J13620-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS15MA12E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 2900 MHz
View Details
2 suppliers
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
2.4 to 2.5 GHz SP3T Switch - SKYA21039 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLP, 8L
Frequency Range 2400 to 2500 MHz
Isolation 35 dB
View Details
5 suppliers
RF Switches - 3157-USB-2SP4T-63H-ND - DigiKey
Specs
Package Type Module, SMA Connectors
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 10 to 6000 MHz
View Details
2 suppliers