Radiall RF Switches R574J02425

Description
RF Switch IC General Purpose SP4T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP4T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R574J02425-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R574J02425 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R574J02425
RF Coaxial Switch R574J02425
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R574J02425 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574J02425
RF Switches R574J02425
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R574J02425-ND R574J02425 R574J02425
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 50000 MHz 0.0 to 50000 MHz
Insertion Loss 1.2 dB 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGSA406MN10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Frequency Range 7125 MHz
Type Single Pole Single Throw
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
0.05-2.70 GHz 40 W High Power Silicon PIN Diode SPDT Switch - SKY12211-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 50 to 2700 MHz
Isolation 32 to 49 dB
View Details
3 suppliers
Transfer, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-3MTS-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
2 suppliers