Radiall RF Switches R574J02405

Description
SP4T TERMINATED RAMSES 2.4MM 50
Request a Quote Datasheet
Description
SP4T TERMINATED RAMSES 2.4MM 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R574J02405-ND - DigiKey
Thief River Falls, MN, United States
SP4T TERMINATED RAMSES 2.4MM 50

SP4T TERMINATED RAMSES 2.4MM 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R574J02405-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 2625818P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TSNP-10-9
View Details
2 suppliers
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
0.6 to 2.7 GHz DP14T Switch with MIPI® RFFE Interface - SKY13456-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM
View Details
2 suppliers
Bi-Phase, Plug-in Pin Diode Switch, 100 - 2000 MHz, 50Ω - PAS-2000+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details