Radiall RF Switches R574G93385

Description
RF Switch IC General Purpose SP3T 50Ohm
Description
RF Switch IC General Purpose SP3T 50Ohm

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574G93385 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574G93385
RF Switches R574G93385
RF Switch IC General Purpose SP3T 50Ohm

RF Switch IC General Purpose SP3T 50Ohm

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574G93385
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF Switches - 448-BGSX44MU18E6327XUSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 18-WFLGA Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 400 to 7125 MHz
View Details
5 suppliers
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
Mechanical Switch Assembly, 8 x SP8T, DC - 26.5 GHz, 5U, SMA - ZTM2-8SP8T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details