Radiall RF Switches R574G12325

Description
RF Switch IC General Purpose SP3T 50Ohm
Description
RF Switch IC General Purpose SP3T 50Ohm

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574G12325 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574G12325
RF Switches R574G12325
RF Switch IC General Purpose SP3T 50Ohm

RF Switch IC General Purpose SP3T 50Ohm

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574G12325
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
RF Coaxial Switches - NMS2F&B-P - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details
0.4 to 2.7 GHz SP10T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13473-569LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 400 to 2700 MHz
Isolation 27 to 37 dB
View Details
4 suppliers
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details