Radiall RF and Wireless - RF Switches R574F93825

Description
IC RF SWITCH SP8T 26.5GHZ
Datasheet
Description
IC RF SWITCH SP8T 26.5GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - R574F93825 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R574F93825
RF and Wireless - RF Switches R574F93825
IC RF SWITCH SP8T 26.5GHZ

IC RF SWITCH SP8T 26.5GHZ

Supplier's Site
RF Switches - R574F93825 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574F93825
RF Switches R574F93825
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number R574F93825 R574F93825
Product Name RF and Wireless - RF Switches RF Switches
Frequency Range 0.0 to 26500 MHz 0.0 to 26500 MHz
Insertion Loss 1.1 dB 1.1 dB
Isolation 55 dB 55 dB
Voltage 24 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-TGS2353-2-SMTR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 22-PowerFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 18000 MHz
View Details
0.3 to 3.8 GHz 160 W High-Power SPDT Switch - SKY12255-708LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 300 to 3800 MHz
Type Single Pole Double Throw; SPDT (R)
View Details
4 suppliers
Mechanical Switch Assembly, 5 x SP8T, DC - 26.5 GHz, 2U, SMA - ZT-5SP8T-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
RF Coaxial Switches - NMS8ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T(Terminated)
View Details