The R574F93405 is an RF switch from Quarktwin Technology Ltd., designed for applications requiring a 4-way switch configuration. It operates across a frequency range of 0 to 26.5 GHz with a characteristic impedance of 50 Ohms. The switch features a maximum insertion loss of 0.20 dB at DC - 3 GHz, increasing to 0.70 dB at 18-26.5 GHz, and provides a minimum isolation of 80 dB for optimal signal integrity. This model supports an average power handling capability of up to 240 W at 25°C, with a termination average power rating of 1 W per termination. The actuator is latching, requiring a nominal current of 250 mA and operates at a voltage of 28V (with a range of 24 to 30V). The switch is equipped with a 25-pin D-SUB male connector and SMA female connectors per MIL-C 39012 standards. Mechanical durability is notable, with a lifespan of 3 million cycles per position and a switching time of less than 40 ms. The device is splashproof and operates within a temperature range of -40°C to +85°C, making it suitable for various environmental conditions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose SP4T 50Ohm
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | R574F93405 | R574F93405 |
| Product Name | RF Coaxial Switch | RF Switches |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 26500 MHz | |
| Insertion Loss | 0.7000 dB |